Capital Lighting, Inc. P5079-09 Pendants-Glass Down 783620

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 785247130726 Category: Pendants Glass: White Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 785247130726 Category: Pendants Glass: White Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5079-09 Pendants-Glass Down - 783620 - Capital Lighting, Inc.
Columbus, OH, USA
P5079-09 Pendants-Glass Down
783620
P5079-09 Pendants-Glass Down 783620
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 785247130726 Category: Pendants Glass: White Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 785247130726
Category: Pendants
Glass: White Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783620
Product Name P5079-09 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details