Capital Lighting, Inc. P5450-33 Exterior -Post/Pier Head 783393

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Post Lantern UPC: 785247545032 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Post Lantern UPC: 785247545032 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5450-33 Exterior -Post/Pier Head - 783393 - Capital Lighting, Inc.
Columbus, OH, USA
P5450-33 Exterior -Post/Pier Head
783393
P5450-33 Exterior -Post/Pier Head 783393
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Post Lantern UPC: 785247545032 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Three Light Post Lantern
UPC: 785247545032
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783393
Product Name P5450-33 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details