Capital Lighting, Inc. P7385-30 Flush Mounts-Bowl Style 783387

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.25 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Close To Ceiling UPC: 785247738519 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.25 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Close To Ceiling UPC: 785247738519 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7385-30 Flush Mounts-Bowl Style - 783387 - Capital Lighting, Inc.
Columbus, OH, USA
P7385-30 Flush Mounts-Bowl Style
783387
P7385-30 Flush Mounts-Bowl Style 783387
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.25 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Close To Ceiling UPC: 785247738519 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.25
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247738519
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783387
Product Name P7385-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details