Capital Lighting, Inc. P5682-31 Exterior -Wall Mount 783368

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 785247568222 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 785247568222 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5682-31 Exterior -Wall Mount - 783368 - Capital Lighting, Inc.
Columbus, OH, USA
P5682-31 Exterior -Wall Mount
783368
P5682-31 Exterior -Wall Mount 783368
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 785247568222 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Wall Lantern
UPC: 785247568222
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783368
Product Name P5682-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details