Capital Lighting, Inc. P5656-31 Exterior -Wall Mount 783365

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 785247565634 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 785247565634 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5656-31 Exterior -Wall Mount - 783365 - Capital Lighting, Inc.
Columbus, OH, USA
P5656-31 Exterior -Wall Mount
783365
P5656-31 Exterior -Wall Mount 783365
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 785247565634 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247565634
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783365
Product Name P5656-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details