Capital Lighting, Inc. P5603-31 Exterior -Ceiling Mount 783340

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Close To Ceiling UPC: 785247560349 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Close To Ceiling UPC: 785247560349 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5603-31 Exterior -Ceiling Mount - 783340 - Capital Lighting, Inc.
Columbus, OH, USA
P5603-31 Exterior -Ceiling Mount
783340
P5603-31 Exterior -Ceiling Mount 783340
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Close To Ceiling UPC: 785247560349 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Close To Ceiling
UPC: 785247560349
Category: Outdoor
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783340
Product Name P5603-31 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details