Capital Lighting, Inc. P5745-30 Exterior -Ceiling Mount 783316

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247574537 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247574537 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5745-30 Exterior -Ceiling Mount - 783316 - Capital Lighting, Inc.
Columbus, OH, USA
P5745-30 Exterior -Ceiling Mount
783316
P5745-30 Exterior -Ceiling Mount 783316
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247574537 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Close To Ceiling
UPC: 785247574537
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783316
Product Name P5745-30 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details