Capital Lighting, Inc. P5815-31 Exterior -Wall Mount 783307

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247581504 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247581504 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5815-31 Exterior -Wall Mount - 783307 - Capital Lighting, Inc.
Columbus, OH, USA
P5815-31 Exterior -Wall Mount
783307
P5815-31 Exterior -Wall Mount 783307
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 785247581504 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Lantern
UPC: 785247581504
Category: Outdoor
Glass: Clear Beveled Acrylic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783307
Product Name P5815-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details