Capital Lighting, Inc. P5818-30 Exterior -Wall Mount 783303

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.75 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 785247581832 Category: Outdoor Glass: Textured Acrylic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.75 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 785247581832 Category: Outdoor Glass: Textured Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5818-30 Exterior -Wall Mount - 783303 - Capital Lighting, Inc.
Columbus, OH, USA
P5818-30 Exterior -Wall Mount
783303
P5818-30 Exterior -Wall Mount 783303
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.75 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 785247581832 Category: Outdoor Glass: Textured Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.75
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247581832
Category: Outdoor
Glass: Textured Acrylic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783303
Product Name P5818-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details