Capital Lighting, Inc. P5826-30 Exterior -Wall Mount 783301

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Wall Lantern UPC: 785247582617 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Wall Lantern UPC: 785247582617 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5826-30 Exterior -Wall Mount - 783301 - Capital Lighting, Inc.
Columbus, OH, USA
P5826-30 Exterior -Wall Mount
783301
P5826-30 Exterior -Wall Mount 783301
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Wall Lantern UPC: 785247582617 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 15.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247582617
Category: Outdoor
Glass: Clear Beveled Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783301
Product Name P5826-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details