Capital Lighting, Inc. 1-6900-5-13 Mid. Chandeliers-Glass Up 783292

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Chandelier UPC: 822920160776 Category: Chandelier Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Chandelier UPC: 822920160776 Category: Chandelier Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6900-5-13 Mid. Chandeliers-Glass Up - 783292 - Capital Lighting, Inc.
Columbus, OH, USA
1-6900-5-13 Mid. Chandeliers-Glass Up
783292
1-6900-5-13 Mid. Chandeliers-Glass Up 783292
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Chandelier UPC: 822920160776 Category: Chandelier Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: English Bronze
Product Name: Five Light Chandelier
UPC: 822920160776
Category: Chandelier
Glass: Cream Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783292
Product Name 1-6900-5-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details