Capital Lighting, Inc. 7-6913-1-13 Mini Pendants-Rod 783271

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920155598 Category: Pendant Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920155598 Category: Pendant Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
7-6913-1-13 Mini Pendants-Rod - 783271 - Capital Lighting, Inc.
Columbus, OH, USA
7-6913-1-13 Mini Pendants-Rod
783271
7-6913-1-13 Mini Pendants-Rod 783271
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920155598 Category: Pendant Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 42.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Mini Pendant
UPC: 822920155598
Category: Pendant
Glass: Cream Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783271
Product Name 7-6913-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details