Capital Lighting, Inc. 8-36753-2-76 Bathroom Fixtures-Two Lights 783183

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florencian Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florencian Bronze

Suppliers

Company
Product
Description
Supplier Links
8-36753-2-76 Bathroom Fixtures-Two Lights - 783183 - Capital Lighting, Inc.
Columbus, OH, USA
8-36753-2-76 Bathroom Fixtures-Two Lights
783183
8-36753-2-76 Bathroom Fixtures-Two Lights 783183
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florencian Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 10.25
Extension: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Florencian Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783183
Product Name 8-36753-2-76 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details