Capital Lighting, Inc. 8-36753-3-76 Bathroom Fixtures-Three Lights 783181

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze

Suppliers

Company
Product
Description
Supplier Links
8-36753-3-76 Bathroom Fixtures-Three Lights - 783181 - Capital Lighting, Inc.
Columbus, OH, USA
8-36753-3-76 Bathroom Fixtures-Three Lights
783181
8-36753-3-76 Bathroom Fixtures-Three Lights 783181
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 10.25
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Florencian Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783181
Product Name 8-36753-3-76 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details