Capital Lighting, Inc. 5-667-59 Exterior -Wall Mount 783030

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Wall Mount Lantern UPC: 822920154638 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Wall Mount Lantern UPC: 822920154638 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-667-59 Exterior -Wall Mount - 783030 - Capital Lighting, Inc.
Columbus, OH, USA
5-667-59 Exterior -Wall Mount
783030
5-667-59 Exterior -Wall Mount 783030
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Wall Mount Lantern UPC: 822920154638 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Bronze
Product Name: One Light Wall Mount Lantern
UPC: 822920154638
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783030
Product Name 5-667-59 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details