Capital Lighting, Inc. 5-442-72 Exterior -Wall Mount 783029

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920150937 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920150937 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-442-72 Exterior -Wall Mount - 783029 - Capital Lighting, Inc.
Columbus, OH, USA
5-442-72 Exterior -Wall Mount
783029
5-442-72 Exterior -Wall Mount 783029
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920150937 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Extension: 14.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Bronze
Product Name: Three Light Wall Mount Lantern
UPC: 822920150937
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783029
Product Name 5-442-72 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details