Capital Lighting, Inc. 5-445-72 Exterior -Hanging 783000

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Hanging Lantern UPC: 822920150951 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Hanging Lantern UPC: 822920150951 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-445-72 Exterior -Hanging - 783000 - Capital Lighting, Inc.
Columbus, OH, USA
5-445-72 Exterior -Hanging
783000
5-445-72 Exterior -Hanging 783000
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Hanging Lantern UPC: 822920150951 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Bronze
Product Name: Three Light Hanging Lantern
UPC: 822920150951
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783000
Product Name 5-445-72 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details