Capital Lighting, Inc. 22626-TG Mid. Chandeliers-Candle 782998

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Titan Gilded Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Titan Gilded Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
22626-TG Mid. Chandeliers-Candle - 782998 - Capital Lighting, Inc.
Columbus, OH, USA
22626-TG Mid. Chandeliers-Candle
782998
22626-TG Mid. Chandeliers-Candle 782998
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Titan Gilded Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Titan Gilded
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782998
Product Name 22626-TG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details