Capital Lighting, Inc. 22623-TG Pendants-Bowl Style 782995

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Titan Gilded Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Titan Gilded Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
22623-TG Pendants-Bowl Style - 782995 - Capital Lighting, Inc.
Columbus, OH, USA
22623-TG Pendants-Bowl Style
782995
22623-TG Pendants-Bowl Style 782995
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Titan Gilded Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Titan Gilded
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782995
Product Name 22623-TG Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details