Capital Lighting, Inc. 22629-TG Mid. Chandeliers-Candle 782979

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Titan Gilded Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Titan Gilded Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
22629-TG Mid. Chandeliers-Candle - 782979 - Capital Lighting, Inc.
Columbus, OH, USA
22629-TG Mid. Chandeliers-Candle
782979
22629-TG Mid. Chandeliers-Candle 782979
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Titan Gilded Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 34.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Titan Gilded
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782979
Product Name 22629-TG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details