Capital Lighting, Inc. 22633-TG Semi-Flush Mts.-Bowl Style 782977

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Titan Gilded Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Titan Gilded Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
22633-TG Semi-Flush Mts.-Bowl Style - 782977 - Capital Lighting, Inc.
Columbus, OH, USA
22633-TG Semi-Flush Mts.-Bowl Style
782977
22633-TG Semi-Flush Mts.-Bowl Style 782977
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Titan Gilded Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Titan Gilded
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782977
Product Name 22633-TG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details