Capital Lighting, Inc. 22021-FM Mini Pendants-Chain 782974

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Forged Metal Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Forged Metal Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
22021-FM Mini Pendants-Chain - 782974 - Capital Lighting, Inc.
Columbus, OH, USA
22021-FM Mini Pendants-Chain
782974
22021-FM Mini Pendants-Chain 782974
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Forged Metal Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Forged Metal
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782974
Product Name 22021-FM Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details