Capital Lighting, Inc. 23626-BA Mid. Chandeliers-Candle 782925

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Armor Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Armor Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
23626-BA Mid. Chandeliers-Candle - 782925 - Capital Lighting, Inc.
Columbus, OH, USA
23626-BA Mid. Chandeliers-Candle
782925
23626-BA Mid. Chandeliers-Candle 782925
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Armor Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 38.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burnished Armor
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782925
Product Name 23626-BA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details