Capital Lighting, Inc. 23624-BA Mid. Chandeliers-Glass Down 782922

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Armor Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Armor Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
23624-BA Mid. Chandeliers-Glass Down - 782922 - Capital Lighting, Inc.
Columbus, OH, USA
23624-BA Mid. Chandeliers-Glass Down
782922
23624-BA Mid. Chandeliers-Glass Down 782922
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Armor Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burnished Armor
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782922
Product Name 23624-BA Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details