Capital Lighting, Inc. 3024BB-251 Mid. Chandeliers-Glass Up 782897

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224034828 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224034828 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3024BB-251 Mid. Chandeliers-Glass Up - 782897 - Capital Lighting, Inc.
Columbus, OH, USA
3024BB-251 Mid. Chandeliers-Glass Up
782897
3024BB-251 Mid. Chandeliers-Glass Up 782897
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224034828 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Chandelier
UPC: 841224034828
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782897
Product Name 3024BB-251 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details