Capital Lighting, Inc. 3026BB-251 Mid. Chandeliers-Glass Up 782896

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224034842 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224034842 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3026BB-251 Mid. Chandeliers-Glass Up - 782896 - Capital Lighting, Inc.
Columbus, OH, USA
3026BB-251 Mid. Chandeliers-Glass Up
782896
3026BB-251 Mid. Chandeliers-Glass Up 782896
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224034842 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Burnished Bronze
Product Name: Six Light Chandelier
UPC: 841224034842
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782896
Product Name 3026BB-251 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details