Capital Lighting, Inc. 3035WB Semi-Flush Mts.-Bowl Style 782895

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Semi-Flush Fixture UPC: 841224035207 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Semi-Flush Fixture UPC: 841224035207 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3035WB Semi-Flush Mts.-Bowl Style - 782895 - Capital Lighting, Inc.
Columbus, OH, USA
3035WB Semi-Flush Mts.-Bowl Style
782895
3035WB Semi-Flush Mts.-Bowl Style 782895
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Semi-Flush Fixture UPC: 841224035207 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Brown
Product Name: Three Light Semi-Flush Fixture
UPC: 841224035207
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782895
Product Name 3035WB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details