Capital Lighting, Inc. 3025BB Semi-Flush Mts.-Bowl Style 782894

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224034835 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224034835 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3025BB Semi-Flush Mts.-Bowl Style - 782894 - Capital Lighting, Inc.
Columbus, OH, USA
3025BB Semi-Flush Mts.-Bowl Style
782894
3025BB Semi-Flush Mts.-Bowl Style 782894
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224034835 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Semi-Flush Fixture
UPC: 841224034835
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782894
Product Name 3025BB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details