Capital Lighting, Inc. 3027BB Pendants-Bowl Style 782893

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224034859 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224034859 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3027BB Pendants-Bowl Style - 782893 - Capital Lighting, Inc.
Columbus, OH, USA
3027BB Pendants-Bowl Style
782893
3027BB Pendants-Bowl Style 782893
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224034859 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Pendant
UPC: 841224034859
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782893
Product Name 3027BB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details