Capital Lighting, Inc. 3028BB-251 Mini Pendants-Chain 782891

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224034866 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224034866 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3028BB-251 Mini Pendants-Chain - 782891 - Capital Lighting, Inc.
Columbus, OH, USA
3028BB-251 Mini Pendants-Chain
782891
3028BB-251 Mini Pendants-Chain 782891
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224034866 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Mini Pendant
UPC: 841224034866
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782891
Product Name 3028BB-251 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details