Capital Lighting, Inc. 3029BB-251 Mid. Chandeliers-Glass Up 782890

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 34.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224034873 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 34.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224034873 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3029BB-251 Mid. Chandeliers-Glass Up - 782890 - Capital Lighting, Inc.
Columbus, OH, USA
3029BB-251 Mid. Chandeliers-Glass Up
782890
3029BB-251 Mid. Chandeliers-Glass Up 782890
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 34.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224034873 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 34.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 841224034873
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782890
Product Name 3029BB-251 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details