Capital Lighting, Inc. 3664DS-424-CR Mid. Chandeliers-Candle 782887

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
3664DS-424-CR Mid. Chandeliers-Candle - 782887 - Capital Lighting, Inc.
Columbus, OH, USA
3664DS-424-CR Mid. Chandeliers-Candle
782887
3664DS-424-CR Mid. Chandeliers-Candle 782887
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782887
Product Name 3664DS-424-CR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details