Capital Lighting, Inc. 3039WB-261 Mid. Chandeliers-Pillar Candle 782877

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Weathered Brown Product Name: Nine Light Chandelier UPC: 841224035238 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Weathered Brown Product Name: Nine Light Chandelier UPC: 841224035238 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3039WB-261 Mid. Chandeliers-Pillar Candle - 782877 - Capital Lighting, Inc.
Columbus, OH, USA
3039WB-261 Mid. Chandeliers-Pillar Candle
782877
3039WB-261 Mid. Chandeliers-Pillar Candle 782877
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Weathered Brown Product Name: Nine Light Chandelier UPC: 841224035238 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Weathered Brown
Product Name: Nine Light Chandelier
UPC: 841224035238
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782877
Product Name 3039WB-261 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details