Capital Lighting, Inc. 3041DS-265 Mini Pendants-Rod 782876

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Spice Product Name: One Light Mini Pendant UPC: 841224035351 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Spice Product Name: One Light Mini Pendant UPC: 841224035351 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3041DS-265 Mini Pendants-Rod - 782876 - Capital Lighting, Inc.
Columbus, OH, USA
3041DS-265 Mini Pendants-Rod
782876
3041DS-265 Mini Pendants-Rod 782876
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Spice Product Name: One Light Mini Pendant UPC: 841224035351 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Spice
Product Name: One Light Mini Pendant
UPC: 841224035351
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782876
Product Name 3041DS-265 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details