Capital Lighting, Inc. 3040DS Sconces-Pocket 782874

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Spice Product Name: Two Light Sconce UPC: 841224035344 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Spice Product Name: Two Light Sconce UPC: 841224035344 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3040DS Sconces-Pocket - 782874 - Capital Lighting, Inc.
Columbus, OH, USA
3040DS Sconces-Pocket
782874
3040DS Sconces-Pocket 782874
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Spice Product Name: Two Light Sconce UPC: 841224035344 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 15.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Spice
Product Name: Two Light Sconce
UPC: 841224035344
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782874
Product Name 3040DS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details