Capital Lighting, Inc. 3079BB-292 Large Chandeliers-Glass Shade 782865

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224037638 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224037638 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3079BB-292 Large Chandeliers-Glass Shade - 782865 - Capital Lighting, Inc.
Columbus, OH, USA
3079BB-292 Large Chandeliers-Glass Shade
782865
3079BB-292 Large Chandeliers-Glass Shade 782865
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224037638 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 841224037638
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782865
Product Name 3079BB-292 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details