Capital Lighting, Inc. 3075BB-292 Mid. Chandeliers-Glass Up 782863

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224037614 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224037614 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3075BB-292 Mid. Chandeliers-Glass Up - 782863 - Capital Lighting, Inc.
Columbus, OH, USA
3075BB-292 Mid. Chandeliers-Glass Up
782863
3075BB-292 Mid. Chandeliers-Glass Up 782863
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224037614 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 30.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnished Bronze
Product Name: Five Light Chandelier
UPC: 841224037614
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782863
Product Name 3075BB-292 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details