Capital Lighting, Inc. 3078BB Island/Pool Table-3 Light Bar 782862

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 28.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Island Fixture UPC: 841224037713 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 28.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Island Fixture UPC: 841224037713 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3078BB Island/Pool Table-3 Light Bar - 782862 - Capital Lighting, Inc.
Columbus, OH, USA
3078BB Island/Pool Table-3 Light Bar
782862
3078BB Island/Pool Table-3 Light Bar 782862
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 28.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Island Fixture UPC: 841224037713 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 45.25
Height: 28.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Island Fixture
UPC: 841224037713
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782862
Product Name 3078BB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details