Capital Lighting, Inc. 3450GU-419-CR Large Chandeliers-Candle 782859

Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 66.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 66.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3450GU-419-CR Large Chandeliers-Candle - 782859 - Capital Lighting, Inc.
Columbus, OH, USA
3450GU-419-CR Large Chandeliers-Candle
782859
3450GU-419-CR Large Chandeliers-Candle 782859
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 66.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 57.00
Height: 66.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782859
Product Name 3450GU-419-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details