Capital Lighting, Inc. 3631CB-283 Mini Pendants-Rod 782857

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 47.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Mini Pendant UPC: 841224036372 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 47.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Mini Pendant UPC: 841224036372 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3631CB-283 Mini Pendants-Rod - 782857 - Capital Lighting, Inc.
Columbus, OH, USA
3631CB-283 Mini Pendants-Rod
782857
3631CB-283 Mini Pendants-Rod 782857
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 47.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Mini Pendant UPC: 841224036372 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 47.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chesterfield Brown
Product Name: One Light Mini Pendant
UPC: 841224036372
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782857
Product Name 3631CB-283 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details