Capital Lighting, Inc. 3638CB Pendants-Bowl Style 782855

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Pendant UPC: 841224036440 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Pendant UPC: 841224036440 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3638CB Pendants-Bowl Style - 782855 - Capital Lighting, Inc.
Columbus, OH, USA
3638CB Pendants-Bowl Style
782855
3638CB Pendants-Bowl Style 782855
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Pendant UPC: 841224036440 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 34.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chesterfield Brown
Product Name: Four Light Pendant
UPC: 841224036440
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782855
Product Name 3638CB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details