Capital Lighting, Inc. 3079MN-222 Large Chandeliers-Glass Shade 782832

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Product Name: Nine Light Chandelier UPC: 841224037645 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Product Name: Nine Light Chandelier UPC: 841224037645 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3079MN-222 Large Chandeliers-Glass Shade - 782832 - Capital Lighting, Inc.
Columbus, OH, USA
3079MN-222 Large Chandeliers-Glass Shade
782832
3079MN-222 Large Chandeliers-Glass Shade 782832
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Product Name: Nine Light Chandelier UPC: 841224037645 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Matte Nickel
Product Name: Nine Light Chandelier
UPC: 841224037645
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782832
Product Name 3079MN-222 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details