Capital Lighting, Inc. 3077MN Island/Pool Table-2 Light Bar 782831

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.50 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Island Fixture UPC: 841224037706 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.50 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Island Fixture UPC: 841224037706 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3077MN Island/Pool Table-2 Light Bar - 782831 - Capital Lighting, Inc.
Columbus, OH, USA
3077MN Island/Pool Table-2 Light Bar
782831
3077MN Island/Pool Table-2 Light Bar 782831
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.50 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Island Fixture UPC: 841224037706 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 23.50
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Island Fixture
UPC: 841224037706
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782831
Product Name 3077MN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details