Capital Lighting, Inc. 3440GU-275-CR Mini Pendants-Rod 782820

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3440GU-275-CR Mini Pendants-Rod - 782820 - Capital Lighting, Inc.
Columbus, OH, USA
3440GU-275-CR Mini Pendants-Rod
782820
3440GU-275-CR Mini Pendants-Rod 782820
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 45.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782820
Product Name 3440GU-275-CR Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details