Capital Lighting, Inc. 3147MBZ-423 Mid. Chandeliers-Candle 782814

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mediterranean Bronze Product Name: 12 Light Chandelier UPC: 841224029732 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mediterranean Bronze Product Name: 12 Light Chandelier UPC: 841224029732 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3147MBZ-423 Mid. Chandeliers-Candle - 782814 - Capital Lighting, Inc.
Columbus, OH, USA
3147MBZ-423 Mid. Chandeliers-Candle
782814
3147MBZ-423 Mid. Chandeliers-Candle 782814
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mediterranean Bronze Product Name: 12 Light Chandelier UPC: 841224029732 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Mediterranean Bronze
Product Name: 12 Light Chandelier
UPC: 841224029732
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782814
Product Name 3147MBZ-423 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details