Capital Lighting, Inc. 31532 Island/Pool Table-2 Light Bar 782792

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina

Suppliers

Company
Product
Description
Supplier Links
31532 Island/Pool Table-2 Light Bar - 782792 - Capital Lighting, Inc.
Columbus, OH, USA
31532 Island/Pool Table-2 Light Bar
782792
31532 Island/Pool Table-2 Light Bar 782792
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782792
Product Name 31532 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details