Capital Lighting, Inc. 31535 Large Chandeliers-Glass Shade 782791

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 49.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 49.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Patina

Suppliers

Company
Product
Description
Supplier Links
31535 Large Chandeliers-Glass Shade - 782791 - Capital Lighting, Inc.
Columbus, OH, USA
31535 Large Chandeliers-Glass Shade
782791
31535 Large Chandeliers-Glass Shade 782791
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 49.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Patina

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782791
Product Name 31535 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details