Capital Lighting, Inc. 31531 Semi-Flush Mts.-Other 782790

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina

Suppliers

Company
Product
Description
Supplier Links
31531 Semi-Flush Mts.-Other - 782790 - Capital Lighting, Inc.
Columbus, OH, USA
31531 Semi-Flush Mts.-Other
782790
31531 Semi-Flush Mts.-Other 782790
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Patina

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782790
Product Name 31531 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details