Capital Lighting, Inc. 31171-18 Semi-Flush Mts.-Spot Lights 782785

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31171-18 Semi-Flush Mts.-Spot Lights - 782785 - Capital Lighting, Inc.
Columbus, OH, USA
31171-18 Semi-Flush Mts.-Spot Lights
782785
31171-18 Semi-Flush Mts.-Spot Lights 782785
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Brushed Steel Product Name: Four Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: G9
Qty: 4
Wattage: 50
Finish: Brushed Steel
Product Name: Four Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782785
Product Name 31171-18 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details