Capital Lighting, Inc. 31171-25 Semi-Flush Mts.-Spot Lights 782782

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Bulb Type: G9 Qty: 6 Wattage: 50 Finish: Brushed Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Bulb Type: G9 Qty: 6 Wattage: 50 Finish: Brushed Steel

Suppliers

Company
Product
Description
Supplier Links
31171-25 Semi-Flush Mts.-Spot Lights - 782782 - Capital Lighting, Inc.
Columbus, OH, USA
31171-25 Semi-Flush Mts.-Spot Lights
782782
31171-25 Semi-Flush Mts.-Spot Lights 782782
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Bulb Type: G9 Qty: 6 Wattage: 50 Finish: Brushed Steel

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Bulb
Type: G9
Qty: 6
Wattage: 50
Finish: Brushed Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782782
Product Name 31171-25 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details